MOSFET N-channel, logic level, 30 V, in PG-TO220-3 package with a maximum continuous drain current of 60 A at 100 °C case temperature and an on-resistance of 3.3 mΩ. Rated for 175 °C junction temperature and 100% avalanche tested. RoHS compliant and halogen-free according to IEC 61249-2-21.
MOSFET N-CH 30V 80A TO220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 448-IPP033N03LF2SAKSA1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |