Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP023N10N5 IPP023N10N5

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186282-IPP023N10N5 Family Name: IPP023N10N5 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STL8N10F7; Introduction Date: May 05, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186282-IPP023N10N5 Family Name: IPP023N10N5 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STL8N10F7; Introduction Date: May 05, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP023N10N5 - 1186282-IPP023N10N5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP023N10N5
1186282-IPP023N10N5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP023N10N5 1186282-IPP023N10N5
Manufacturer: Infineon Technologies Win Source Part Number: 1186282-IPP023N10N5 Family Name: IPP023N10N5 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STL8N10F7; Introduction Date: May 05, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186282-IPP023N10N5
Family Name: IPP023N10N5
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STL8N10F7;
Introduction Date: May 05, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
100V 120A TO220 MOSFET Transistor
2088-IPP023N10N5
100V 120A TO220 MOSFET Transistor 2088-IPP023N10N5
MOSFETs N-Ch 100V 120A TO220-3 Product overview: IPP023N10N5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP023N10N5 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 100V 120A TO220-3 Product overview: IPP023N10N5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP023N10N5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors - IPP023N10N5 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPP023N10N5
Transistors IPP023N10N5
TO-220-3 MOSFETs ROHS

TO-220-3 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 120A TO220-3

MOSFET N-Ch 100V 120A TO220-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186282-IPP023N10N5 2088-IPP023N10N5 IPP023N10N5 IPP023N10N5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP023N10N5 100V 120A TO220 MOSFET Transistor Transistors MOSFET
Package Type SOT3 Tube
Polarity N-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data