Infineon Technologies AG 100V 120A TO220 MOSFET Transistor IPP023N10N5AKSA1

Description
MOSFET N-CH 100V 120A TO220-3 Product overview: IPP023N10N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP023N10N5AKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 120A TO220-3 Product overview: IPP023N10N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP023N10N5AKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 120A TO220 MOSFET Transistor
278-IPP023N10N5AKSA1
100V 120A TO220 MOSFET Transistor 278-IPP023N10N5AKSA1
MOSFET N-CH 100V 120A TO220-3 Product overview: IPP023N10N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP023N10N5AKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 120A TO220-3 Product overview: IPP023N10N5AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP023N10N5AKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP023N10N5AKSA1 - 1045948-IPP023N10N5AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP023N10N5AKSA1
1045948-IPP023N10N5AKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP023N10N5AKSA1 1045948-IPP023N10N5AKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045948-IPP023N10N5A KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 3.8V @ 270μA Max Gate Charge: 210nC @ 10V Max Input Capacitance: 15600pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045948-IPP023N10N5AKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 3.8V @ 270μA
Max Gate Charge: 210nC @ 10V
Max Input Capacitance: 15600pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.3 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPP023N10N5AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP023N10N5AKSA1-ND
Single FETs, MOSFETs 448-IPP023N10N5AKSA1-ND
N-Channel 100V 120A (Tc) 375W (Tc) Through Hole PG-TO220-3

N-Channel 100V 120A (Tc) 375W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP023N10N5AKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP023N10N5AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP023N10N5AKSA1
MOSFET N-CH 100V 120A TO220-3

MOSFET N-CH 100V 120A TO220-3

Supplier's Site
Mosfet, N-Ch, 100V, 120A, To-220-3; Transistor Polarity Infineon - 97Y1838 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 120A, To-220-3; Transistor Polarity Infineon
97Y1838
Mosfet, N-Ch, 100V, 120A, To-220-3; Transistor Polarity Infineon 97Y1838
MOSFET, N-CH, 100V, 120A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.002ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 120A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.002ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-Ch 100V 120A TO220-3

MOSFET N-Ch 100V 120A TO220-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPP023N10N5AKSA1 1045948-IPP023N10N5AKSA1 448-IPP023N10N5AKSA1-ND IPP023N10N5AKSA1 97Y1838 IPP023N10N5AKSA1
Product Name 100V 120A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP023N10N5AKSA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 120A, To-220-3; Transistor Polarity Infineon MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Transconductance 0.1240 kS
PD 375 milliwatts 375000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products