Infineon Technologies AG Single FETs, MOSFETs IPN95R3K7P7ATMA1

Description
N-Channel 950V 2A (Tc) 6W (Tc) Surface Mount PG-SOT223
Request a Quote Datasheet
Description
N-Channel 950V 2A (Tc) 6W (Tc) Surface Mount PG-SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPN95R3K7P7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN95R3K7P7ATMA1DKR-ND
Single FETs, MOSFETs IPN95R3K7P7ATMA1DKR-ND
N-Channel 950V 2A (Tc) 6W (Tc) Surface Mount PG-SOT223

N-Channel 950V 2A (Tc) 6W (Tc) Surface Mount PG-SOT223

Buy Now Datasheet
Single FETs, MOSFETs - IPN95R3K7P7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN95R3K7P7ATMA1CT-ND
Single FETs, MOSFETs IPN95R3K7P7ATMA1CT-ND
N-Channel 950V 2A (Tc) 6W (Tc) Surface Mount PG-SOT223

N-Channel 950V 2A (Tc) 6W (Tc) Surface Mount PG-SOT223

Buy Now Datasheet
Single FETs, MOSFETs - IPN95R3K7P7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN95R3K7P7ATMA1TR-ND
Single FETs, MOSFETs IPN95R3K7P7ATMA1TR-ND
N-Channel 950V 2A (Tc) 6W (Tc) Surface Mount PG-SOT223

N-Channel 950V 2A (Tc) 6W (Tc) Surface Mount PG-SOT223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278373-IPN95R3K7P7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278373-IPN95R3K7P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278373-IPN95R3K7P7ATMA1
Win Source Part Number: 1278373-IPN95R3K7P7A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950 V Current - Continuous Drain (Id) @ 25°C: 2A (Tc) Rds On (Max) @ Id, Vgs: 3.7Ohm @ 800mA, 10V Vgs(th) (Max) @ Id: 3.5V @ 40µA Power Dissipation (Max): 6W (Tc) Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223 Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 196 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPN95R3K7P7ATMA1CT,I PN95R3K7P7ATMA1TR,SP 001792330,IPN95R3K7P 7ATMA1DKR Base Product Number: IPN95R3 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278373-IPN95R3K7P7ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 950 V
Current - Continuous Drain (Id) @ 25°C: 2A (Tc)
Rds On (Max) @ Id, Vgs: 3.7Ohm @ 800mA, 10V
Vgs(th) (Max) @ Id: 3.5V @ 40µA
Power Dissipation (Max): 6W (Tc)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223
Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 196 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPN95R3K7P7ATMA1CT,IPN95R3K7P7ATMA1TR,SP001792330,IPN95R3K7P7ATMA1DKR
Base Product Number: IPN95R3
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2442273 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2442273
MOSFETs 2442273
Infineon IPN95R3K7P7ATMA1 MOSFET

Infineon IPN95R3K7P7ATMA1 MOSFET

Supplier's Site
MOSFETs - 2442272 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2442272
MOSFETs 2442272
Infineon IPN95R3K7P7ATMA1 MOSFET

Infineon IPN95R3K7P7ATMA1 MOSFET

Supplier's Site
MOSFETs - 2442273P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2442273P
MOSFETs 2442273P
Infineon IPN95R3K7P7ATMA1 MOSFET

Infineon IPN95R3K7P7ATMA1 MOSFET

Supplier's Site
Singapore, Singapore
950V 2A MOSFET Transistor
278-IPN95R3K7P7ATMA1
950V 2A MOSFET Transistor 278-IPN95R3K7P7ATMA1
MOSFET N-CH 950V 2A SOT223 Product overview: IPN95R3K7P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPN95R3K7P7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 950V 2A SOT223 Product overview: IPN95R3K7P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPN95R3K7P7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPN95R3K7P7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPN95R3K7P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPN95R3K7P7ATMA1
MOSFET N-CH 950V 2A SOT223

MOSFET N-CH 950V 2A SOT223

Supplier's Site
MOSFET 950 V CoolMOS P7

MOSFET 950 V CoolMOS P7

Buy Now
Mosfet, 950V, 2A, 150Deg C, 6W; Transistor Polarity Infineon - 71AC0395 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 950V, 2A, 150Deg C, 6W; Transistor Polarity Infineon
71AC0395
Mosfet, 950V, 2A, 150Deg C, 6W; Transistor Polarity Infineon 71AC0395
MOSFET, 950V, 2A, 150DEG C, 6W; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:950V; On Resistance Rds(on):3.11ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, 950V, 2A, 150DEG C, 6W; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:950V; On Resistance Rds(on):3.11ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IPN95R3K7P7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPN95R3K7P7ATMA1
Single FETs, MOSFETs IPN95R3K7P7ATMA1
MOSFET N-CH 950V 2A SOT223

MOSFET N-CH 950V 2A SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPN95R3K7P7ATMA1DKR-ND 1278373-IPN95R3K7P7ATMA1 2442273 278-IPN95R3K7P7ATMA1 IPN95R3K7P7ATMA1 IPN95R3K7P7ATMA1 71AC0395 IPN95R3K7P7ATMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs 950V 2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, 950V, 2A, 150Deg C, 6W; Transistor Polarity Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-261-4, TO-261AA SOT3 SOT223; SOT-223 Tape & Reel (TR) Surface Mount TO-3 TO-261-4, TO-261AA
MOSFET Operating Mode Enhancement
V(BR)DSS 950 volts 950 volts
PD 6 milliwatts 6000 milliwatts
Unlock Full Specs
to access all available technical data