Infineon Technologies AG MOSFETs IPP042N03L G

Description
MOSFET N-Channel 30V 70A OptiMOS TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 30V 70A OptiMOS TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8922368 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8922368
MOSFETs 8922368
MOSFET N-Channel 30V 70A OptiMOS TO220

MOSFET N-Channel 30V 70A OptiMOS TO220

Supplier's Site
MOSFETs - 1458904 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1458904
MOSFETs 1458904
MOSFET N-Channel 30V 70A OptiMOS TO220

MOSFET N-Channel 30V 70A OptiMOS TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 80A TO220-3 OptiMOS 3

MOSFET N-Ch 30V 80A TO220-3 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8922368 IPP042N03L G
Product Name MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2441937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI1012-8
View Details
CSD17301Q5A 30V N Channel NexFET? Power MOSFET - CSD17301Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0030 ohms
View Details
8 suppliers