Infineon Technologies AG MOSFET IPP075N15N3 G

Description
MOSFET N-Ch 150V 100A TO220-3 OptiMOS 3
Description
MOSFET N-Ch 150V 100A TO220-3 OptiMOS 3
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET designed for high-frequency switching and synchronous rectification, available in TO-220-3, TO-263-3, and TO-262-3 packages. It has a continuous drain current of 100 A at 25°C, a drain-source breakdown voltage of 150 V, and a maximum junction temperature of 175°C. The typical on-state resistance is 7.2 mΩ at 10 A and 10 V gate-source voltage. The device meets AEC-Q200 qualification standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET designed for high-frequency switching and synchronous rectification, available in TO-220-3, TO-263-3, and TO-262-3 packages. It has a continuous drain current of 100 A at 25°C, a drain-source breakdown voltage of 150 V, and a maximum junction temperature of 175°C. The typical on-state resistance is 7.2 mΩ at 10 A and 10 V gate-source voltage. The device meets AEC-Q200 qualification standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 150V 100A TO220-3 OptiMOS 3

MOSFET N-Ch 150V 100A TO220-3 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP075N15N3 G
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 30 V, 5.1 mOhm standard level MOSFET - BUK7K5R6-30E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 40000 milliamps
View Details
4 suppliers
MOSFETs - 2441922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X2-DFN
View Details
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers