N-CHANNEL POWER MOSFET Product overview: IPP034N03LG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP034N03LG can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 710464-IPP034N03LG
Manufacturer Homepage: www.infineon.com
Reference case: TO-220
Reference Date Code: 10+
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
POWER FIELD-EFFECT TRANSISTOR, 80A I(D), 30V, 0.0047OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 285-IPP034N03LG | 710464-IPP034N03LG | 38342160 |
| Product Name | N-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP034N03LG | Transistor |
| PD | 94000 milliwatts |