Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPP028N08N3GXKSA1

Description
Win Source Part Number: 1065281-IPP028N08N3G XKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 2.8mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 3.5V @ 270µA Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 206 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14200 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDP032N08; IPP020N08N5AKSA1; IPP023N08N5AKSA1; STP260N6F6; IPP027N08N5AKSA1IPP0 28N08N3 G; IPP028N08N3G; SP000680766; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPP028N08N3 G,IPP028N08N3G,IPP02 8N08N3 G-ND,SP000680766 Base Product Number: IPP028 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1065281-IPP028N08N3G XKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 2.8mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 3.5V @ 270µA Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 206 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14200 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDP032N08; IPP020N08N5AKSA1; IPP023N08N5AKSA1; STP260N6F6; IPP027N08N5AKSA1IPP0 28N08N3 G; IPP028N08N3G; SP000680766; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPP028N08N3 G,IPP028N08N3G,IPP02 8N08N3 G-ND,SP000680766 Base Product Number: IPP028 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065281-IPP028N08N3GXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065281-IPP028N08N3GXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065281-IPP028N08N3GXKSA1
Win Source Part Number: 1065281-IPP028N08N3G XKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 2.8mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 3.5V @ 270µA Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 206 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14200 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDP032N08; IPP020N08N5AKSA1; IPP023N08N5AKSA1; STP260N6F6; IPP027N08N5AKSA1IPP0 28N08N3 G; IPP028N08N3G; SP000680766; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPP028N08N3 G,IPP028N08N3G,IPP02 8N08N3 G-ND,SP000680766 Base Product Number: IPP028 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1065281-IPP028N08N3GXKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 2.8mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 270µA
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3
Gate Charge (Qg) (Max) @ Vgs: 206 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 14200 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FDP032N08; IPP020N08N5AKSA1; IPP023N08N5AKSA1; STP260N6F6; IPP027N08N5AKSA1IPP028N08N3 G; IPP028N08N3G; SP000680766;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPP028N08N3 G,IPP028N08N3G,IPP028N08N3 G-ND,SP000680766
Base Product Number: IPP028
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Singapore, Singapore
80V 100A TO220 MOSFET Transistor
278-IPP028N08N3GXKSA1
80V 100A TO220 MOSFET Transistor 278-IPP028N08N3GXKSA1
MOSFET N-CH 80V 100A TO220-3 Product overview: IPP028N08N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP028N08N3GXKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 100A TO220-3 Product overview: IPP028N08N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP028N08N3GXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPP028N08N3GXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP028N08N3GXKSA1-ND
Single FETs, MOSFETs 448-IPP028N08N3GXKSA1-ND
N-Channel 80V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3

N-Channel 80V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP028N08N3GXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP028N08N3GXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP028N08N3GXKSA1
MOSFET N-CH 80V 100A TO220-3

MOSFET N-CH 80V 100A TO220-3

Supplier's Site
Single FETs, MOSFETs - IPP028N08N3GXKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP028N08N3GXKSA1
Single FETs, MOSFETs IPP028N08N3GXKSA1
MOSFET N-CH 80V 100A TO220-3

MOSFET N-CH 80V 100A TO220-3

Supplier's Site Datasheet
Mosfet, N Ch, 100A, 80V, Pg-To220-3; Transistor Polarity Infineon - 60R2728 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100A, 80V, Pg-To220-3; Transistor Polarity Infineon
60R2728
Mosfet, N Ch, 100A, 80V, Pg-To220-3; Transistor Polarity Infineon 60R2728
MOSFET, N CH, 100A, 80V, PG-TO220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

MOSFET, N CH, 100A, 80V, PG-TO220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1065281-IPP028N08N3GXKSA1 278-IPP028N08N3GXKSA1 448-IPP028N08N3GXKSA1-ND IPP028N08N3GXKSA1 IPP028N08N3GXKSA1 60R2728
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 80V 100A TO220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Ch, 100A, 80V, Pg-To220-3; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data