Infineon Technologies AG MOSFET Transistor IPN70R1K5CE

Description
Product overview: IPN70R1K5CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPN70R1K5CE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: IPN70R1K5CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPN70R1K5CE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-IPN70R1K5CE
MOSFET Transistor 285-IPN70R1K5CE
Product overview: IPN70R1K5CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPN70R1K5CE can be used for catalog matching and distributor lookup.

Product overview: IPN70R1K5CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPN70R1K5CE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278321-IPN70R1K5CE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278321-IPN70R1K5CE
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278321-IPN70R1K5CE
Win Source Part Number: 1278321-IPN70R1K5CE Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 700 V Current - Continuous Drain (Id) @ 25°C: 5.4A (Tc) Rds On (Max) @ Id, Vgs: 1.5Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 3.5V @ 100µA Power Dissipation (Max): 5W (Tc) Package / Case: TO-261-3 Supplier Device Package: PG-SOT223 Gate Charge (Qg) (Max) @ Vgs: 10.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 225 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 62 pct. HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: 2156-IPN70R1K5CE,ROC INFIPN70R1K5CE Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278321-IPN70R1K5CE
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 700 V
Current - Continuous Drain (Id) @ 25°C: 5.4A (Tc)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 1A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 100µA
Power Dissipation (Max): 5W (Tc)
Package / Case: TO-261-3
Supplier Device Package: PG-SOT223
Gate Charge (Qg) (Max) @ Vgs: 10.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 225 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 62 pct.
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Other Names: 2156-IPN70R1K5CE,ROCINFIPN70R1K5CE
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPN70R1K5CE - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPN70R1K5CE
Single FETs, MOSFETs IPN70R1K5CE
SMALL SIGNAL FIELD-EFFECT TRANSI

SMALL SIGNAL FIELD-EFFECT TRANSI

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPN70R1K5CE 1278321-IPN70R1K5CE IPN70R1K5CE
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs
PD 5000 milliwatts 5000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Bulk SOT3 TO-261-3
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Standard level N-Channel MOSFET in MLPAK33-WF (SOT8002-3D) - BUK7Q7R5-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 55000 milliamps
View Details
2 suppliers
MOSFETs - 1658845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
Single FETs, MOSFETs - 94-2335-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers