Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP08CNE8NG IPP08CNE8NG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186299-IPP08CNE8NG Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STP170N8F7; IPP08CNE8N G; IPP04CNE8NGXK; IPP08CNE8N GXK; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186299-IPP08CNE8NG Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STP170N8F7; IPP08CNE8N G; IPP04CNE8NGXK; IPP08CNE8N GXK; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP08CNE8NG - 1186299-IPP08CNE8NG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP08CNE8NG
1186299-IPP08CNE8NG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP08CNE8NG 1186299-IPP08CNE8NG
Manufacturer: Infineon Technologies Win Source Part Number: 1186299-IPP08CNE8NG Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STP170N8F7; IPP08CNE8N G; IPP04CNE8NGXK; IPP08CNE8N GXK; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186299-IPP08CNE8NG
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STP170N8F7; IPP08CNE8N G; IPP04CNE8NGXK; IPP08CNE8N GXK;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Power Field-Effect Transistor, 95A I(D), 85V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, GREEN, PLASTIC, TO-220, 3 PIN - 9152-IPP08CNE8NG - Utmel Electronic Limited
Hong Kong, China
Power Field-Effect Transistor, 95A I(D), 85V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, GREEN, PLASTIC, TO-220, 3 PIN
9152-IPP08CNE8NG
Power Field-Effect Transistor, 95A I(D), 85V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, GREEN, PLASTIC, TO-220, 3 PIN 9152-IPP08CNE8NG
Power Field-Effect Transistor, 95A I(D), 85V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, GREEN, PLASTIC, TO-220, 3 PIN

Power Field-Effect Transistor, 95A I(D), 85V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, GREEN, PLASTIC, TO-220, 3 PIN

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Transistors Transistors
Product Number 1186299-IPP08CNE8NG 9152-IPP08CNE8NG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP08CNE8NG Power Field-Effect Transistor, 95A I(D), 85V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, GREEN, PLASTIC, TO-220, 3 PIN
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details