100V 137A 7.7mΩ@6V,50A 214W 3.5V@150uA 1 N-Channel TO-220 ROHS Product overview: IPP045N10N3G from Eupec (Infineon) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 137A, 6V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 137A, 6V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP045N10N3G can be used for catalog matching and distributor lookup.
POWER FIELD-EFFECT TRANSISTOR, 1
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-IPP045N10N3G | IPP045N10N3G |
| Product Name | N-Channel 100V 137A 6V MOSFET Transistor | Single FETs, MOSFETs |
| PD | 214000 milliwatts | 214000 milliwatts |
| Polarity | N-Channel; N-Channel | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |
| V(BR)DSS | 100 volts |