Manufacturer: Infineon Technologies
Win Source Part Number: 1186302-IPP100N04S3-
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
MOSFET N-Ch 40V 100A TO220-3 OptiMOS-T
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1186302-IPP100N04S3-03 | IPP100N04S3-03 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP100N04S3-03 | MOSFET |
| Package Type | SOT3 |