Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP020N06N IPP020N06N

Description
Manufacturer: Infineon Technologies Win Source Part Number: 205234-IPP020N06N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 214W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 29A (Ta), 120A (Tc) Gate-Source Threshold Voltage: 2.8V @ 143μA Max Gate Charge: 106nC @ 10V Max Input Capacitance: 7800pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 205234-IPP020N06N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 214W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 29A (Ta), 120A (Tc) Gate-Source Threshold Voltage: 2.8V @ 143μA Max Gate Charge: 106nC @ 10V Max Input Capacitance: 7800pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP020N06N - 205234-IPP020N06N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP020N06N
205234-IPP020N06N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP020N06N 205234-IPP020N06N
Manufacturer: Infineon Technologies Win Source Part Number: 205234-IPP020N06N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 214W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 29A (Ta), 120A (Tc) Gate-Source Threshold Voltage: 2.8V @ 143μA Max Gate Charge: 106nC @ 10V Max Input Capacitance: 7800pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205234-IPP020N06N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 214W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 29A (Ta), 120A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 143μA
Max Gate Charge: 106nC @ 10V
Max Input Capacitance: 7800pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 9062919 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9062919
MOSFETs 9062919
MOSFET N-Channel 60V 120A OptiMOS TO220

MOSFET N-Channel 60V 120A OptiMOS TO220

Supplier's Site
MOSFETs - 9062919P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9062919P
MOSFETs 9062919P
MOSFET N-Channel 60V 120A OptiMOS TO220

MOSFET N-Channel 60V 120A OptiMOS TO220

Supplier's Site
MOSFETs - 1658160 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1658160
MOSFETs 1658160
MOSFET N-Channel 60V 120A OptiMOS TO220

MOSFET N-Channel 60V 120A OptiMOS TO220

Supplier's Site
Singapore, Singapore
60V 120A TO220 MOSFET Transistor
2088-IPP020N06N
60V 120A TO220 MOSFET Transistor 2088-IPP020N06N
MOSFETs N-Ch 60V 120A TO220-3 Product overview: IPP020N06N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP020N06N can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 60V 120A TO220-3 Product overview: IPP020N06N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP020N06N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors - IPP020N06N - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPP020N06N
Transistors IPP020N06N
MOSFET N-Ch 60V 120A TO220-3

MOSFET N-Ch 60V 120A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 120A TO220-3

MOSFET N-Ch 60V 120A TO220-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 205234-IPP020N06N 9062919 9062919P 2088-IPP020N06N IPP020N06N IPP020N06N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP020N06N MOSFETs MOSFETs 60V 120A TO220 MOSFET Transistor Transistors MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
PD 3000 to 214000 milliwatts 214 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; PG-TO-220-3 TO-220; To-220 TO-220; TO-220 Tube
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
7 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1333376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details