Infineon Technologies AG Single FETs, MOSFETs IPP034N08N5AKSA1

Description
N-Channel 80V 120A (Tc) 167W (Tc) Through Hole PG-TO220-3
Request a Quote
Description
N-Channel 80V 120A (Tc) 167W (Tc) Through Hole PG-TO220-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Infineon OptiMOS,Ñ¢ 5 Power Transistor, part number IPP034N08N5, is an N-channel MOSFET designed for high-frequency switching applications. It operates at a maximum drain-source voltage (VDS) of 80V and can handle a continuous drain current (ID) of up to 120A. The device features a low on-resistance (RDS(on)) of 3.4 mΩ, which contributes to its efficiency in power management. This MOSFET is 100% avalanche tested, ensuring reliability under transient conditions. It is RoHS compliant and features Pb-free plating, making it suitable for environmentally conscious designs. The device is qualified according to JEDEC standards for various applications and is halogen-free according to IEC61249-2-21. The package type is PG-TO220-3, which is commonly used in power applications. Engineers considering this MOSFET for their projects will find it suitable for applications requiring robust performance and compliance with environmental regulations.

Datasheet Summary
Powered by GS/AI

The Infineon OptiMOS,Ñ¢ 5 Power Transistor, part number IPP034N08N5, is an N-channel MOSFET designed for high-frequency switching applications. It operates at a maximum drain-source voltage (VDS) of 80V and can handle a continuous drain current (ID) of up to 120A. The device features a low on-resistance (RDS(on)) of 3.4 mΩ, which contributes to its efficiency in power management. This MOSFET is 100% avalanche tested, ensuring reliability under transient conditions. It is RoHS compliant and features Pb-free plating, making it suitable for environmentally conscious designs. The device is qualified according to JEDEC standards for various applications and is halogen-free according to IEC61249-2-21. The package type is PG-TO220-3, which is commonly used in power applications. Engineers considering this MOSFET for their projects will find it suitable for applications requiring robust performance and compliance with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPP034N08N5AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP034N08N5AKSA1-ND
Single FETs, MOSFETs 448-IPP034N08N5AKSA1-ND
N-Channel 80V 120A (Tc) 167W (Tc) Through Hole PG-TO220-3

N-Channel 80V 120A (Tc) 167W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
MOSFETs - 2583891P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583891P
MOSFETs 2583891P
INFINEON MOSFET IPP034N08N5AKSA1

INFINEON MOSFET IPP034N08N5AKSA1

Supplier's Site
MOSFETs - 2583891 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583891
MOSFETs 2583891
INFINEON MOSFET IPP034N08N5AKSA1

INFINEON MOSFET IPP034N08N5AKSA1

Supplier's Site
MOSFETs - 2583890 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583890
MOSFETs 2583890
INFINEON MOSFET IPP034N08N5AKSA1

INFINEON MOSFET IPP034N08N5AKSA1

Supplier's Site
OEM Souring - 1465706-IPP034N08N5AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1465706-IPP034N08N5A KSA1 Manufacturer: Infineon Technologies

Category: OEM Souring
Win Source Part Number: 1465706-IPP034N08N5AKSA1
Manufacturer: Infineon Technologies

Buy Now
Single FETs, MOSFETs - IPP034N08N5AKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP034N08N5AKSA1
Single FETs, MOSFETs IPP034N08N5AKSA1
MOSFET N-CH 80V 120A TO220-3

MOSFET N-CH 80V 120A TO220-3

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 175Deg C, 167W Rohs Compliant Infineon - 39AH8923 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 175Deg C, 167W Rohs Compliant Infineon
39AH8923
Mosfet, N-Ch, 80V, 175Deg C, 167W Rohs Compliant Infineon 39AH8923
MOSFET, N-CH, 80V, 175DEG C, 167W ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 175DEG C, 167W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP034N08N5AKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP034N08N5AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP034N08N5AKSA1
MOSFET N-CH 80V 120A TO220-3

MOSFET N-CH 80V 120A TO220-3

Supplier's Site
MOSFET N-Ch 80V 120A TO220-3

MOSFET N-Ch 80V 120A TO220-3

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPP034N08N5AKSA1-ND 2583891P 1465706-IPP034N08N5AKSA1 IPP034N08N5AKSA1 39AH8923 IPP034N08N5AKSA1 IPP034N08N5AKSA1
Product Name Single FETs, MOSFETs MOSFETs OEM Souring Single FETs, MOSFETs Mosfet, N-Ch, 80V, 175Deg C, 167W Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TDSON SOT3 TO-220; TO-220-3 TO-3 TO-220; TO-220-3
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 80 volts
Unlock Full Specs
to access all available technical data

Similar Products