Infineon Technologies AG Electronic Surplus - IPP120N20NFD IPP120N20NFD

Description
Manufacturer: Infineon Technologies Win Source Part Number: 724025-IPP120N20NFD Manufacturer Homepage: www.infineon.com Reference case: TO-220 Reference Date Code: 16/17+Rohs Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 724025-IPP120N20NFD Manufacturer Homepage: www.infineon.com Reference case: TO-220 Reference Date Code: 16/17+Rohs Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPP120N20NFD - 724025-IPP120N20NFD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPP120N20NFD
724025-IPP120N20NFD
Electronic Surplus - IPP120N20NFD 724025-IPP120N20NFD
Manufacturer: Infineon Technologies Win Source Part Number: 724025-IPP120N20NFD Manufacturer Homepage: www.infineon.com Reference case: TO-220 Reference Date Code: 16/17+Rohs Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 724025-IPP120N20NFD
Manufacturer Homepage: www.infineon.com
Reference case: TO-220
Reference Date Code: 16/17+Rohs
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 200V 84A TO220-3

MOSFET N-Ch 200V 84A TO220-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 724025-IPP120N20NFD IPP120N20NFD
Product Name Electronic Surplus - IPP120N20NFD MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data