The IPN50R950CE is a 500V CoolMOS CE N-channel power MOSFET optimized for cost-sensitive consumer and lighting applications, featuring a PG-SOT223 package measuring 6.30 to 6.70 mm in length and 6.70 to 7.30 mm in width. It has a maximum continuous drain current of 6.4 A at 150°C, an on-state resistance of 0.95 Ω, and a total gate charge of 10.5 nC. The device supports avalanche energy of 68 mJ in single pulse and meets RoHS and halogen-free standards. It is qualified for standard grade applications.
COOLMOS N-CHANNEL POWER MOSFET
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPN50R950CE |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel |
| Transistor Technology / Material | MOSFET (Metal Oxide) |
| V(BR)DSS | 500 volts |
| IDSS | 6600 milliamps |