FUTEK Advanced Sensor Technology, Inc. LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell FSH01489

Description
LCF451 , 500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF451 , 500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell - FSH01489 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell
FSH01489
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell FSH01489
LCF451 , 500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF451 , 500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01489
Product Name LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell
Force Rating 500 lbs (227 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compressive Force Transducer C18/50kN - 1-C18/50KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11240 lbs (5098 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Full Bridge Thin Beam Force Sensor - TBS Series - Transducer Techniques, LLC
Specs
Force Rating 0.2500 to 40 lbs (0.1134 to 18.14 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details