FUTEK Advanced Sensor Technology, Inc. LLB505 Load Button Load Cell FSH00865

Description
LLB505 , 20000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S.
Description
LLB505 , 20000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S.

Suppliers

Company
Product
Description
Supplier Links
LLB505 Load Button Load Cell - FSH00865 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB505 Load Button Load Cell
FSH00865
LLB505 Load Button Load Cell FSH00865
LLB505 , 20000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S.

LLB505 , 20000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S.

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00865
Product Name LLB505 Load Button Load Cell
Force Rating 20000 lbs (9070 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 2553735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force sensor, 5000 lbF / 2500 kgF / 25000 N / 25 kN - MR02-5000 - Mark-10 Corporation
Specs
Force Rating 5620 lbs (2549 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Load cell C3 OIML IP68/IP69K 30t - 1-C16A3C3/30T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 60000 lbs (27211 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details