FUTEK Advanced Sensor Technology, Inc. LLB455 Load Button Load Cell FSH00863

Description
LLB455 , 10000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LLB455 , 10000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB455 Load Button Load Cell - FSH00863 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB455 Load Button Load Cell
FSH00863
LLB455 Load Button Load Cell FSH00863
LLB455 , 10000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LLB455 , 10000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00863
Product Name LLB455 Load Button Load Cell
Force Rating 10000 lbs (4535 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Digital Force Gauge 20lb/320oz/10kg/10000g/100N - M4-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Ring Force Transducer - 1217C1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output Piezoelectric charge
Device Sensor Element / Chip; Sensor / Transducer
View Details