FUTEK Advanced Sensor Technology, Inc. LTH350 Donut Load Cell FSH00347

Description
LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH350 Donut Load Cell - FSH00347 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH350 Donut Load Cell
FSH00347
LTH350 Donut Load Cell FSH00347
LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00347
Product Name LTH350 Donut Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Pendulum load cell C16D1/40t - 1-C16A2D1/40T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 80000 lbs (36281 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - FS06-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details