FUTEK Advanced Sensor Technology, Inc. LTH500 Donut Load Cell FSH00526

Description
LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH500 Donut Load Cell - FSH00526 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH500 Donut Load Cell
FSH00526
LTH500 Donut Load Cell FSH00526
LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00526
Product Name LTH500 Donut Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Single point load cell PW2DC3/12kg - 1-PW2DC3/12KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 26.46 lbs (12 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN - M5-05 - Transcat, Inc.
Specs
Force Rating 0.5000 lbs (0.2268 kg)
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details