FUTEK Advanced Sensor Technology, Inc. LSB453 Tension & Compression Load Cell FSH01065

Description
LSB453 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LSB453 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB453 Tension & Compression Load Cell - FSH01065 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB453 Tension & Compression Load Cell
FSH01065
LSB453 Tension & Compression Load Cell FSH01065
LSB453 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LSB453 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01065
Product Name LSB453 Tension & Compression Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Dig. pendulum load cell C3 OIML IP68 20t - 1-C16I4C3/20T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output RS-485
View Details
Hermetically Sealed Load Cell Universal / Tension or Compression - HSW Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details