FUTEK Advanced Sensor Technology, Inc. LSB300 Tension & Compression Load Cell FSH00965

Description
LSB300 , 300 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LSB300 , 300 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LSB300 Tension & Compression Load Cell - FSH00965 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB300 Tension & Compression Load Cell
FSH00965
LSB300 Tension & Compression Load Cell FSH00965
LSB300 , 300 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LSB300 , 300 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00965
Product Name LSB300 Tension & Compression Load Cell
Force Rating 300 lbs (136 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - FS05-05 - Mark-10 Corporation
Specs
Force Rating 0.5620 lbs (0.2549 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Beam load cell OIML 4000D HLCB2C4/1.1t - 1-HLCB2C4/1.1T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2200 lbs (998 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details