FUTEK Advanced Sensor Technology, Inc. LCM525 Threaded Rod Load Cell FSH00843

Description
LCM525 , 10000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M24x3-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LCM525 , 10000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M24x3-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCM525 Threaded Rod Load Cell - FSH00843 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM525 Threaded Rod Load Cell
FSH00843
LCM525 Threaded Rod Load Cell FSH00843
LCM525 , 10000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M24x3-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LCM525 , 10000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M24x3-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00843
Product Name LCM525 Threaded Rod Load Cell
Force Rating 10000 lbs (4535 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-7600 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Force Sensors, Load Cells - Industrial - 223-EFN32-1N-C20004-ND - DigiKey
Specs
Force Rating 22.05 lbs (10 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Compression Load Cell - X-C02-3M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Measured Compression
Device Sensor / Transducer
Technology Strain Gauge
View Details
Tensile/Compr. force transducer S9M/500N - 1-S9M/500N-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details