FUTEK Advanced Sensor Technology, Inc. LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell FSH01488

Description
LCF451 , 250 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Standard , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF451 , 250 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Standard , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell - FSH01488 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell
FSH01488
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell FSH01488
LCF451 , 250 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Standard , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF451 , 250 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Standard , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site
Load Cell - 112366234 - Radwell International
Willingboro, NJ, United States
Load Cell
112366234
Load Cell 112366234
DISCONTINUED BY MANUFACTURER, LOAD CELL, PANCAKE, MODEL LCF451, UNIVERSAL, FATIGUE RATED / LOW PROFILE, IP65, 250LB CAPACITY, MATERIAL / 2024-T, 5/8-18 THREAD, 6PIN BENDIX RECEPTACLE / PT02E, 700OHM, 20VAC/DC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LOAD CELL, PANCAKE, MODEL LCF451, UNIVERSAL, FATIGUE RATED / LOW PROFILE, IP65, 250LB CAPACITY, MATERIAL / 2024-T, 5/8-18 THREAD, 6PIN BENDIX RECEPTACLE / PT02E, 700OHM, 20VAC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc. Radwell International
Product Category Force and Load Sensors Force and Load Sensors
Product Number FSH01488 112366234
Product Name LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell Load Cell
Force Rating 250 lbs (113 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E2-K1-G0 - KZ-011-0400-200N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
100lb/50kg/500N Force Gauge - M3-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Device Gauge / Indicator
View Details