FUTEK Advanced Sensor Technology, Inc. LLW400 Force Washer Load Cell FSH00762

Description
LLW400 , 25000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LLW400 , 25000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW400 Force Washer Load Cell - FSH00762 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW400 Force Washer Load Cell
FSH00762
LLW400 Force Washer Load Cell FSH00762
LLW400 , 25000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LLW400 , 25000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00762
Product Name LLW400 Force Washer Load Cell
Force Rating 25000 lbs (11338 kg)
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Force Gauges - 2553728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Compressive force transducer C2/1kN - 1-C2/1KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 225 lbs (102 kg)
Accuracy 0.10 ±% Full Scale
Output mV/V (passive strain gauge)
View Details