FUTEK Advanced Sensor Technology, Inc. LSB300 Tension & Compression Load Cell FSH01470

Description
LSB300 , 100 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M6x1-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LSB300 , 100 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M6x1-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB300 Tension & Compression Load Cell - FSH01470 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB300 Tension & Compression Load Cell
FSH01470
LSB300 Tension & Compression Load Cell FSH01470
LSB300 , 100 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M6x1-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LSB300 , 100 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M6x1-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01470
Product Name LSB300 Tension & Compression Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

AC/R PRESSURE + TEMPERATURE SE - 112CP3-9 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Single point load cell SP4MC6MR/10kg - 1-SP4MC6MR/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
MR07-1500 - Force sensor, 1500 lbF / 24000 ozF / 750 kgF / 7500 N / 7.5 kN - MR07-1500 - Mark-10 Corporation
Specs
Force Rating 1686 lbs (765 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details