FUTEK Advanced Sensor Technology, Inc. LLP400 Load Pin Load Cell FSH01069

Description
LLP400 , 5000 lb , Load Pin , Clevis Pin , Load Cell , 0-9 VDC Analog Output , Material - 17-4 PH S.S. , 3/4" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LLP400 , 5000 lb , Load Pin , Clevis Pin , Load Cell , 0-9 VDC Analog Output , Material - 17-4 PH S.S. , 3/4" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLP400 Load Pin Load Cell - FSH01069 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLP400 Load Pin Load Cell
FSH01069
LLP400 Load Pin Load Cell FSH01069
LLP400 , 5000 lb , Load Pin , Clevis Pin , Load Cell , 0-9 VDC Analog Output , Material - 17-4 PH S.S. , 3/4" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LLP400 , 5000 lb , Load Pin , Clevis Pin , Load Cell , 0-9 VDC Analog Output , Material - 17-4 PH S.S. , 3/4" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01069
Product Name LLP400 Load Pin Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Package Load Pin
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

16BAR, CANOPEN, G1/4, FKM SEAL DIGITAL PRES - PTE7500-11AF-1A016BN - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Single Point load cell PW15AH C6MR 50kg - 1-PW15AHC6/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - FS05-20 - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details