FUTEK Advanced Sensor Technology, Inc. LSB302 Tension & Compression Load Cell FSH01020

Description
LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LSB302 Tension & Compression Load Cell - FSH01020 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB302 Tension & Compression Load Cell
FSH01020
LSB302 Tension & Compression Load Cell FSH01020
LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01020
Product Name LSB302 Tension & Compression Load Cell
Force Rating 25 lbs (11.34 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tensile/compres. force trans.U10F/250kN - 1-U10F/250KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 56200 lbs (25488 kg)
Accuracy 0.04 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Digital Force Gauge 2 lb/32 oz/1 kg/1000 g/10 N - M4-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details