FUTEK Advanced Sensor Technology, Inc. LLB400 Load Button Load Cell FSH00878

Description
LLB400 , 2000 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LLB400 , 2000 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB400 Load Button Load Cell - FSH00878 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB400 Load Button Load Cell
FSH00878
LLB400 Load Button Load Cell FSH00878
LLB400 , 2000 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LLB400 , 2000 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00878
Product Name LLB400 Load Button Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW16AC4/500kg - 1-PW16AC4/500KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1102 lbs (500 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
A Compact Accurate Load Cell Universal / Tension or Compression - SWO Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details