FUTEK Advanced Sensor Technology, Inc. LTH500 Donut Load Cell FSH00585

Description
LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH500 Donut Load Cell - FSH00585 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH500 Donut Load Cell
FSH00585
LTH500 Donut Load Cell FSH00585
LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00585
Product Name LTH500 Donut Load Cell
Force Rating 30000 lbs (13605 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 7226956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force sensor, 10000 lbF / 5000 kgF / 50000 N / 50 kN - MR02-10000 - Mark-10 Corporation
Specs
Force Rating 11240 lbs (5098 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Single point load cell PW29C3/1t - 1-PW29C3/1T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2000 lbs (907 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details