FUTEK Advanced Sensor Technology, Inc. LLB350 Subminiature Load Button FSH00872

Description
LLB350 , 100 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LLB350 , 100 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB350 Subminiature Load Button - FSH00872 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB350 Subminiature Load Button
FSH00872
LLB350 Subminiature Load Button FSH00872
LLB350 , 100 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LLB350 , 100 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00872
Product Name LLB350 Subminiature Load Button
Force Rating 100 lbs (45.35 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Force Transducer C6B/1MN - 1-C6B/1MN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 224800 lbs (101950 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Digital Force Gauge, 500lb/250kg/2500N - M2-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details