FUTEK Advanced Sensor Technology, Inc. LLB400 Load Button Load Cell FSH00879

Description
LLB400 , 2500 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LLB400 , 2500 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB400 Load Button Load Cell - FSH00879 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB400 Load Button Load Cell
FSH00879
LLB400 Load Button Load Cell FSH00879
LLB400 , 2500 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LLB400 , 2500 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00879
Product Name LLB400 Load Button Load Cell
Force Rating 2500 lbs (1134 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-CS10-2M-H12-KL - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 11.03 lbs (2 to 5 kg)
Force Measured Compression
Output Analog Voltage
View Details
Digital load cell DeviceNet - 1-FIT5AED3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output DeviceNet
Device Sensor Element / Chip; Sensor / Transducer
View Details
Digital Force Gauge 2 lb/32 oz/1 kg/1000 g/10 N - M4-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauges - 1925886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details