FUTEK Advanced Sensor Technology, Inc. MAU300 Stick Shift/Gear Shift Knob Load Cell FSH00941

Description
MAU300 , Ch Fx: 10 lb;Ch Fy: 10 lb; , Stick Shift Long/Gear Shift Long Knob Load Cell , Standard , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
MAU300 , Ch Fx: 10 lb;Ch Fy: 10 lb; , Stick Shift Long/Gear Shift Long Knob Load Cell , Standard , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
MAU300 Stick Shift/Gear Shift Knob Load Cell - FSH00941 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
MAU300 Stick Shift/Gear Shift Knob Load Cell
FSH00941
MAU300 Stick Shift/Gear Shift Knob Load Cell FSH00941
MAU300 , Ch Fx: 10 lb;Ch Fy: 10 lb; , Stick Shift Long/Gear Shift Long Knob Load Cell , Standard , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

MAU300 , Ch Fx: 10 lb;Ch Fy: 10 lb; , Stick Shift Long/Gear Shift Long Knob Load Cell , Standard , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00941
Product Name MAU300 Stick Shift/Gear Shift Knob Load Cell
Force Rating 10 lbs (4.54 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 1113693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; Rs232, usb
Device Gauge / Indicator
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN - MR01-2000 - Mark-10 Corporation
Specs
Force Rating 2248 lbs (1020 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Compression Force Transducer C10/5kN - 1-C10/5KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1124 lbs (510 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details