FUTEK Advanced Sensor Technology, Inc. LTH300 Donut Load Cell FSH00309

Description
LTH300 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LTH300 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH300 Donut Load Cell - FSH00309 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH300 Donut Load Cell
FSH00309
LTH300 Donut Load Cell FSH00309
LTH300 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LTH300 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00309
Product Name LTH300 Donut Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW37PY/200kg - 1-PW37PY/200KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 441 lbs (200 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - EFMT1-55KN-C00001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 559791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details