FUTEK Advanced Sensor Technology, Inc. LLW550 Force Washer Load Cell FSH00834

Description
LLW550 , 3000 lb , Force Washer Load Cell , Standard , Material - 2024-T4 , 1.0" [25.4 mm] ID , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 5 ft Long
Description
LLW550 , 3000 lb , Force Washer Load Cell , Standard , Material - 2024-T4 , 1.0" [25.4 mm] ID , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW550 Force Washer Load Cell - FSH00834 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW550 Force Washer Load Cell
FSH00834
LLW550 Force Washer Load Cell FSH00834
LLW550 , 3000 lb , Force Washer Load Cell , Standard , Material - 2024-T4 , 1.0" [25.4 mm] ID , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 5 ft Long

LLW550 , 3000 lb , Force Washer Load Cell , Standard , Material - 2024-T4 , 1.0" [25.4 mm] ID , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00834
Product Name LLW550 Force Washer Load Cell
Force Rating 3000 lbs (1361 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW6DC3/10kg - 1-PW6DC3/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Economical Single Point Bending Beam Load Cell - ESP Series - Transducer Techniques, LLC
Specs
Force Rating 6 to 35 lbs (2.72 to 15.87 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details