FUTEK Advanced Sensor Technology, Inc. LSB300 Tension & Compression Load Cell FSH01590

Description
LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M10x1.5-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long
Description
LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M10x1.5-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB300 Tension & Compression Load Cell - FSH01590 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB300 Tension & Compression Load Cell
FSH01590
LSB300 Tension & Compression Load Cell FSH01590
LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M10x1.5-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M10x1.5-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01590
Product Name LSB300 Tension & Compression Load Cell
Force Rating 200 lbs (90.7 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E2-K1-G0 - KZ-011-0400-200N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Pendulum load cell C16D1/200t - 1-C16A2D1/200T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 400000 lbs (181406 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Force Sensors - EFN30-200KN-C20016 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 7226947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details