FUTEK Advanced Sensor Technology, Inc. LSM300 Parallelogram Load Cell FSH00009

Description
LSM300 , 500 lb , Parallelogram Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long
Description
LSM300 , 500 lb , Parallelogram Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Suppliers

Company
Product
Description
Supplier Links
LSM300 Parallelogram Load Cell - FSH00009 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSM300 Parallelogram Load Cell
FSH00009
LSM300 Parallelogram Load Cell FSH00009
LSM300 , 500 lb , Parallelogram Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

LSM300 , 500 lb , Parallelogram Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00009
Product Name LSM300 Parallelogram Load Cell
Force Rating 500 lbs (227 kg)
Accuracy -0.06 to 0.06 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force sensor, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - FS05-012 - Mark-10 Corporation
Specs
Force Rating 0.1124 lbs (0.0510 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Compressive force transducer C2/500N - 1-C2/500N - Hottinger Brüel & Kjær A/S
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.20 ±% Full Scale
Output mV/V (passive strain gauge)
View Details