FUTEK Advanced Sensor Technology, Inc. LCF300 Universal Load Cell FSH00258

Description
LCF300 , 500 lb , Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LCF300 , 500 lb , Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LCF300 Universal Load Cell - FSH00258 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF300 Universal Load Cell
FSH00258
LCF300 Universal Load Cell FSH00258
LCF300 , 500 lb , Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LCF300 , 500 lb , Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00258
Product Name LCF300 Universal Load Cell
Force Rating 500 lbs (227 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - 20021038-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Dig. pendulum load cell C3 OIML IP68 20t - 1-C16I4C3/20T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output RS-485
View Details
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details