FUTEK Advanced Sensor Technology, Inc. LCM500 Threaded Rod Load Cell FSH00842

Description
LCM500 , 5000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LCM500 , 5000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCM500 Threaded Rod Load Cell - FSH00842 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM500 Threaded Rod Load Cell
FSH00842
LCM500 Threaded Rod Load Cell FSH00842
LCM500 , 5000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LCM500 , 5000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00842
Product Name LCM500 Threaded Rod Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compressive Force Transducer C18/50kN - 1-C18/50KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11240 lbs (5098 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
10lb/5kg/50N Force Gauge - M3-10 - Transcat, Inc.
Specs
Force Rating 10 lbs (4.54 kg)
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details