FUTEK Advanced Sensor Technology, Inc. LCF800 Female Threaded Rod Load Cell FSH00835

Description
LCF800 , 125000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LCF800 , 125000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCF800 Female Threaded Rod Load Cell - FSH00835 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF800 Female Threaded Rod Load Cell
FSH00835
LCF800 Female Threaded Rod Load Cell FSH00835
LCF800 , 125000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LCF800 , 125000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00835
Product Name LCF800 Female Threaded Rod Load Cell
Force Rating 125000 lbs (56689 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN - MR02-2000 - Mark-10 Corporation
Specs
Force Rating 2248 lbs (1020 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
FIT5X/10kgDigital load cell RS485 - 1-FIT5XEB3/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details