FUTEK Advanced Sensor Technology, Inc. LLB505 Load Button Load Cell FSH00864

Description
LLB505 , 15000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S.
Description
LLB505 , 15000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S.

Suppliers

Company
Product
Description
Supplier Links
LLB505 Load Button Load Cell - FSH00864 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB505 Load Button Load Cell
FSH00864
LLB505 Load Button Load Cell FSH00864
LLB505 , 15000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S.

LLB505 , 15000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S.

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00864
Product Name LLB505 Load Button Load Cell
Force Rating 15000 lbs (6803 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Transfer Standard TOP-Z30A/10kN - 1-TOP-Z30A/10KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2248 lbs (1020 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Mini Load Column Compression Load Cell with Threaded Mounting Hole - MLC Series - Transducer Techniques, LLC
Specs
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Pancake; Miniature
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details