FUTEK Advanced Sensor Technology, Inc. LRF350 Low Profile Tension & Compression FSH00078

Description
LRF350 , 200 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LRF350 , 200 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LRF350 Low Profile Tension & Compression - FSH00078 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRF350 Low Profile Tension & Compression
FSH00078
LRF350 Low Profile Tension & Compression FSH00078
LRF350 , 200 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LRF350 , 200 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00078
Product Name LRF350 Low Profile Tension & Compression
Force Rating 200 lbs (90.7 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E0-K1-G0 - KZ-011-0400-200N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Roadload module for catman®Easy/AP - 1-CATEASY-ROADLOAD - Hottinger Brüel & Kjær A/S
Specs
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors, Load Cells - Industrial - 223-EFN30-20KN-C20019-ND - DigiKey
Specs
Force Rating 4497 lbs (2039 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Gauges - 1113693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; Rs232, usb
Device Gauge / Indicator
View Details