FUTEK Advanced Sensor Technology, Inc. LLW300 Force Washer Load Cell FSH00758

Description
LLW300 , 8000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LLW300 , 8000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW300 Force Washer Load Cell - FSH00758 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW300 Force Washer Load Cell
FSH00758
LLW300 Force Washer Load Cell FSH00758
LLW300 , 8000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LLW300 , 8000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00758
Product Name LLW300 Force Washer Load Cell
Force Rating 8000 lbs (3628 kg)
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors -  - Sensata Technologies
Sensata Technologies
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension; Compression
Device Sensor / Transducer
View Details
Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - MR03-10 - Mark-10 Corporation
Specs
Force Rating 11.24 lbs (5.1 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Single point load cell PW16AC4/100kg - 1-PW16AC4/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 7226940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44 to 45 lbs (19.95 to 20.41 kg)
Accuracy 0.25 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
View Details