FUTEK Advanced Sensor Technology, Inc. LSM302 Parallelogram Load Cell FSH00114

Description
LSM302 , 10 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long
Description
LSM302 , 10 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

Suppliers

Company
Product
Description
Supplier Links
LSM302 Parallelogram Load Cell - FSH00114 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSM302 Parallelogram Load Cell
FSH00114
LSM302 Parallelogram Load Cell FSH00114
LSM302 , 10 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

LSM302 , 10 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00114
Product Name LSM302 Parallelogram Load Cell
Force Rating 10 lbs (4.54 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW12CC3/500kg - 1-PW12CC3/500KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1102 lbs (500 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - EXFTC-10KN-C20005 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauges - 7226940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44 to 45 lbs (19.95 to 20.41 kg)
Accuracy 0.25 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
View Details