FUTEK Advanced Sensor Technology, Inc. LCM375 Miniature Inline Threaded Tension/Compression Load Cell FSH00676

Description
LCM375 , 10000 lb , Miniature Inline Threaded Tension/Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LCM375 , 10000 lb , Miniature Inline Threaded Tension/Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCM375 Miniature Inline Threaded Tension/Compression Load Cell - FSH00676 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM375 Miniature Inline Threaded Tension/Compression Load Cell
FSH00676
LCM375 Miniature Inline Threaded Tension/Compression Load Cell FSH00676
LCM375 , 10000 lb , Miniature Inline Threaded Tension/Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LCM375 , 10000 lb , Miniature Inline Threaded Tension/Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00676
Product Name LCM375 Miniature Inline Threaded Tension/Compression Load Cell
Force Rating 10000 lbs (4535 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-7600 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Force Sensors, Load Cells - Industrial - 223-EFN30-100N-C20008-ND - DigiKey
Specs
Force Rating 22.49 lbs (10.2 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Tension and Compression Load Cell - X-S05-16 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 110 lbs (10 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Ringtorsional load cell RtN0.05/1t - 1-RTN0.05/1T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2000 lbs (907 kg)
Accuracy 0.05 ±% Full Scale
Force Measured Compression
View Details