FUTEK Advanced Sensor Technology, Inc. LSB302 Tension & Compression Load Cell FSH01001

Description
LSB302 , 200 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LSB302 , 200 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB302 Tension & Compression Load Cell - FSH01001 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB302 Tension & Compression Load Cell
FSH01001
LSB302 Tension & Compression Load Cell FSH01001
LSB302 , 200 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LSB302 , 200 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01001
Product Name LSB302 Tension & Compression Load Cell
Force Rating 200 lbs (90.7 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW6DC3/3kg - 1-PW6DC3/3KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 6.62 lbs (3 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Economical Tension Load Cell for Accurate In-Line Force Measurement - TLL Series - Transducer Techniques, LLC
Specs
Force Rating 5000 to 50000 lbs (2268 to 22676 kg)
Force Measured Tension
Package Bolt
View Details
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details