FUTEK Advanced Sensor Technology, Inc. LCF456 Fatigue Rated Pancake Load Cell with Tension Base FSH00215

Description
LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF456 Fatigue Rated Pancake Load Cell with Tension Base - FSH00215 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF456 Fatigue Rated Pancake Load Cell with Tension Base
FSH00215
LCF456 Fatigue Rated Pancake Load Cell with Tension Base FSH00215
LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00215
Product Name LCF456 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 250 lbs (113 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-CS10-2M-H12-KL - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 11.03 lbs (2 to 5 kg)
Force Measured Compression
Output Analog Voltage
View Details
Mini compressive force transd. C11/100N - 1-C11/100N-3 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.48 lbs (10.2 kg)
Accuracy 0.50 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - FS05-300 - Mark-10 Corporation
Specs
Force Rating 337 lbs (153 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauges - 559745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details