FUTEK Advanced Sensor Technology, Inc. LLW350 Force Washer Load Cell FSH00760

Description
LLW350 , 16000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LLW350 , 16000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW350 Force Washer Load Cell - FSH00760 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW350 Force Washer Load Cell
FSH00760
LLW350 Force Washer Load Cell FSH00760
LLW350 , 16000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LLW350 , 16000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00760
Product Name LLW350 Force Washer Load Cell
Force Rating 16000 lbs (7256 kg)
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Beam load cell C6 OIML IP68/69K 550kg - 1-HLCB2C6/550KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1213 lbs (550 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
MR05-500 - Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR05-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauges - 559789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details