FUTEK Advanced Sensor Technology, Inc. LSM300 Parallelogram Load Cell FSH00004

Description
LSM300 , 10 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long
Description
LSM300 , 10 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Suppliers

Company
Product
Description
Supplier Links
LSM300 Parallelogram Load Cell - FSH00004 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSM300 Parallelogram Load Cell
FSH00004
LSM300 Parallelogram Load Cell FSH00004
LSM300 , 10 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

LSM300 , 10 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00004
Product Name LSM300 Parallelogram Load Cell
Force Rating 10 lbs (4.54 kg)
Accuracy -0.02 to 0.02 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Level tool for load cells - 1-C16/LEVEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Sensor Element / Chip; Sensor / Transducer
View Details
Economical Beading Beam Load Cell - EBB Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details